Molex Ribbon Cable 98267-0431

Description
26 way FFC cable jumper,1.2A 60Vac 1mm
Request a Quote Datasheet
Description
26 way FFC cable jumper,1.2A 60Vac 1mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 4589276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
4589276
Ribbon Cable 4589276
26 way FFC cable jumper,1.2A 60Vac 1mm

26 way FFC cable jumper,1.2A 60Vac 1mm

Supplier's Site
Ribbon Cable - 1707091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1707091
Ribbon Cable 1707091
26 way FFC cable jumper,1.2A 60Vac 1mm

26 way FFC cable jumper,1.2A 60Vac 1mm

Supplier's Site
Cable Assy, 26Core, 152Mm, Wht; No. Of Cores Molex - 99K1336 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 26Core, 152Mm, Wht; No. Of Cores Molex
99K1336
Cable Assy, 26Core, 152Mm, Wht; No. Of Cores Molex 99K1336
CABLE ASSY, 26CORE, 152MM, WHT; No. of Cores:26Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:Premo-Flex 98267 Series; RoHS Compliant: Yes

CABLE ASSY, 26CORE, 152MM, WHT; No. of Cores:26Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:Premo-Flex 98267 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 4589276 99K1336
Product Name Ribbon Cable Cable Assy, 26Core, 152Mm, Wht; No. Of Cores Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1W15-E-1.5-Q7-LE6 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
Power, Line Cables and Extension Cords - Q537-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 1-15P, Polarized
View Details