CABLE ASSY, 22CORE, 152MM, WHT; No. of Cores:22Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:Premo-Flex 98267 Series; RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 4589248 | 99K1334 |
| Product Name | Ribbon Cable | Cable Assy, 22Core, 152Mm, Wht; No. Of Cores Molex |
| Cable Type | Flat Cable |