Molex Ribbon Cable 98267-0255

Description
10 way FFC cable jumper,1.2A 60Vac 1mm
Request a Quote Datasheet
Description
10 way FFC cable jumper,1.2A 60Vac 1mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 4589181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
4589181
Ribbon Cable 4589181
10 way FFC cable jumper,1.2A 60Vac 1mm

10 way FFC cable jumper,1.2A 60Vac 1mm

Supplier's Site
Ribbon Cable - 1707084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1707084
Ribbon Cable 1707084
10 way FFC cable jumper,1.2A 60Vac 1mm

10 way FFC cable jumper,1.2A 60Vac 1mm

Supplier's Site
Cable Assy, 10Core, 152Mm, Wht; No. Of Cores Molex - 99K1328 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10Core, 152Mm, Wht; No. Of Cores Molex
99K1328
Cable Assy, 10Core, 152Mm, Wht; No. Of Cores Molex 99K1328
CABLE ASSY, 10CORE, 152MM, WHT; No. of Cores:10Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:Premo-Flex 98267 Series; RoHS Compliant: Yes

CABLE ASSY, 10CORE, 152MM, WHT; No. of Cores:10Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:Premo-Flex 98267 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 4589181 99K1328
Product Name Ribbon Cable Cable Assy, 10Core, 152Mm, Wht; No. Of Cores Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-15M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Cable Assembly - 6784A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details