Molex Flat Flex Ribbon Jumpers, Cables 982660766

Description
"9 Position FFC, FPC Cable 0.020"" (0.50mm) 1.180"" (29.97mm)"
Request a Quote Datasheet
Description
"9 Position FFC, FPC Cable 0.020"" (0.50mm) 1.180"" (29.97mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0982660766-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0982660766-ND
Flat Flex Ribbon Jumpers, Cables 0982660766-ND
"9 Position FFC, FPC Cable 0.020"" (0.50mm) 1.180"" (29.97mm)"

"9 Position FFC, FPC Cable 0.020"" (0.50mm) 1.180"" (29.97mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0982660766-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-35-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-1,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details