Premo-Flex 0.50 Jmpr Lgt 152 TypeA 50Ckt
Premo-Flex 0.50 Jmpr Lgt 152 TypeA 50Ckt
MOLEX 98266-0545 Ribbon Cable, FFC Type A, FFC Type A, 5.98 ", 152 mm, Grey, 50 Core Product overview: 98266-0545 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-98266-0545 can be used for catalog matching and distributor lookup.
CABLE ASSY, 50CORE, 152MM, WHT; No. of Cores:50Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:Premo-Flex 98266 Series; RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2193642 | 457-98266-0545 | 74M7962 |
| Product Name | Ribbon Cable | Cable Assembly | Cable Assy, 50Core, 152Mm, Wht; No. Of Cores Molex |
| Cable Type | Flat Cable |