Molex Cable Assy, 40Conductor, 152Mm, Wht; No. Of Conductors Molex 98266-0435

Description
CABLE ASSY, 40CONDUCTOR, 152MM, WHT; No. of Conductors:40Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White; Length:152mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 40CONDUCTOR, 152MM, WHT; No. of Conductors:40Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White; Length:152mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 40Conductor, 152Mm, Wht; No. Of Conductors Molex - 74M7960 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 40Conductor, 152Mm, Wht; No. Of Conductors Molex
74M7960
Cable Assy, 40Conductor, 152Mm, Wht; No. Of Conductors Molex 74M7960
CABLE ASSY, 40CONDUCTOR, 152MM, WHT; No. of Conductors:40Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White; Length:152mm RoHS Compliant: Yes

CABLE ASSY, 40CONDUCTOR, 152MM, WHT; No. of Conductors:40Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White; Length:152mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M7960
Product Name Cable Assy, 40Conductor, 152Mm, Wht; No. Of Conductors Molex
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details