Molex Cable Assy, 32Core, 152Mm, Wht; No. Of Cores Molex 98266-0347

Description
CABLE ASSY, 32CORE, 152MM, WHT; No. of Cores:32Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:Premo-Flex 98266 Series; RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 32CORE, 152MM, WHT; No. of Cores:32Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:Premo-Flex 98266 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 32Core, 152Mm, Wht; No. Of Cores Molex - 74M7959 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 32Core, 152Mm, Wht; No. Of Cores Molex
74M7959
Cable Assy, 32Core, 152Mm, Wht; No. Of Cores Molex 74M7959
CABLE ASSY, 32CORE, 152MM, WHT; No. of Cores:32Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:Premo-Flex 98266 Series; RoHS Compliant: Yes

CABLE ASSY, 32CORE, 152MM, WHT; No. of Cores:32Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:Premo-Flex 98266 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M7959
Product Name Cable Assy, 32Core, 152Mm, Wht; No. Of Cores Molex
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details