Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
MOLEX
98266-0249 -- FFC / FPC CABLE, 24 CORE, 30MM ROHS COMPLIANT MOLEX
Molex
Ffc / Fpc Cable, 24 Core, 30Mm Rohs Compliant Molex
98266-0249
Description
FFC / FPC CABLE, 24 CORE, 30MM ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
FFC / FPC CABLE, 24 CORE, 30MM ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Cable, 24 Core, 30Mm Rohs Compliant Molex
38AJ5337
Ffc / Fpc Cable, 24 Core, 30Mm Rohs Compliant Molex
38AJ5337
FFC / FPC CABLE, 24 CORE, 30MM ROHS COMPLIANT: YES
FFC / FPC CABLE, 24 CORE, 30MM ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
38AJ5337
Product Name
Ffc / Fpc Cable, 24 Core, 30Mm Rohs Compliant Molex
Standards / Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Right angel OBD II J1962 16pin to Overmolded female
QLC16040
Specs
Application
Automotive
View Details
Anderson Power Products
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products
114555P3
Specs
Application
Power Cable
Standards / Certifications
RoHS
View Details
Amphenol Communications Solutions
Mini-SAS
10111837-M100002LF
Specs
Cable Length
32.81 ft (100 dm)
Connector Type
Cable Assembly
Rated Temperature
-20 to 85 C (-4 to 185 F)
View Details
RS Components, Ltd.
HDMI Cables
102578
Specs
Cable Length
30 ft (91.44 dm)
View Details