Molex Cable Assy, 16Core, 152Mm, Wht; No. Of Cores Molex 98266-0172

Description
CABLE ASSY, 16CORE, 152MM, WHT; No. of Cores:16Core; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:Premo-Flex 98266 RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 16CORE, 152MM, WHT; No. of Cores:16Core; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:Premo-Flex 98266 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 16Core, 152Mm, Wht; No. Of Cores Molex - 74M7947 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 16Core, 152Mm, Wht; No. Of Cores Molex
74M7947
Cable Assy, 16Core, 152Mm, Wht; No. Of Cores Molex 74M7947
CABLE ASSY, 16CORE, 152MM, WHT; No. of Cores:16Core; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:Premo-Flex 98266 RoHS Compliant: Yes

CABLE ASSY, 16CORE, 152MM, WHT; No. of Cores:16Core; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:Premo-Flex 98266 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M7947
Product Name Cable Assy, 16Core, 152Mm, Wht; No. Of Cores Molex
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details