Molex Cable Assy, 12Core, 152Mm, Wht; No. Of Cores Molex 98266-0128

Description
CABLE ASSY, 12CORE, 152MM, WHT; No. of Cores:12Core; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:Premo-Flex 98266 RoHS Compliant: Yes
Description
CABLE ASSY, 12CORE, 152MM, WHT; No. of Cores:12Core; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:Premo-Flex 98266 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Premo-Flex 0.50 Jumper Light 152 Typed 12 Circuit is a flat flex cable jumper designed for applications requiring a compact connection solution. It features a 0.50mm pitch and includes 12 circuits with contacts positioned on opposite sides (Type D). The cable length is 0.152 meters, and it is constructed with tin (Sn) plating. This product is rated for a maximum current of 0.5A per contact and can handle voltages up to 60V AC. It operates effectively within a temperature range of -40°C to +105°C. The jumper is compliant with RoHS standards, ensuring it meets environmental regulations. It is packaged in bags and has a net weight of 0.598 grams. Engineers looking for a reliable and compliant jumper solution for their projects may find this product suitable for their needs.

Datasheet Summary
Powered by GS/AI

The Premo-Flex 0.50 Jumper Light 152 Typed 12 Circuit is a flat flex cable jumper designed for applications requiring a compact connection solution. It features a 0.50mm pitch and includes 12 circuits with contacts positioned on opposite sides (Type D). The cable length is 0.152 meters, and it is constructed with tin (Sn) plating. This product is rated for a maximum current of 0.5A per contact and can handle voltages up to 60V AC. It operates effectively within a temperature range of -40°C to +105°C. The jumper is compliant with RoHS standards, ensuring it meets environmental regulations. It is packaged in bags and has a net weight of 0.598 grams. Engineers looking for a reliable and compliant jumper solution for their projects may find this product suitable for their needs.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 12Core, 152Mm, Wht; No. Of Cores Molex - 74M7943 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 12Core, 152Mm, Wht; No. Of Cores Molex
74M7943
Cable Assy, 12Core, 152Mm, Wht; No. Of Cores Molex 74M7943
CABLE ASSY, 12CORE, 152MM, WHT; No. of Cores:12Core; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:Premo-Flex 98266 RoHS Compliant: Yes

CABLE ASSY, 12CORE, 152MM, WHT; No. of Cores:12Core; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:Premo-Flex 98266 RoHS Compliant: Yes

Supplier's Site Datasheet
Premo-Flex 0.50 Jmpr Lgt 152 Typed 12Ckt Rohs Compliant Molex - 30AC6120 - Newark, An Avnet Company
Chicago, IL, United States
Premo-Flex 0.50 Jmpr Lgt 152 Typed 12Ckt Rohs Compliant Molex
30AC6120
Premo-Flex 0.50 Jmpr Lgt 152 Typed 12Ckt Rohs Compliant Molex 30AC6120
PREMO-FLEX 0.50 JMPR LGT 152 TYPED 12CKT ROHS COMPLIANT: YES

PREMO-FLEX 0.50 JMPR LGT 152 TYPED 12CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 74M7943 30AC6120
Product Name Cable Assy, 12Core, 152Mm, Wht; No. Of Cores Molex Premo-Flex 0.50 Jmpr Lgt 152 Typed 12Ckt Rohs Compliant Molex
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details