Molex Ribbon Cable 98266-0083

Description
8 way FFC cable assembly,0.5A 50V 0.5mm
Request a Quote Datasheet
Description
8 way FFC cable assembly,0.5A 50V 0.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 4589080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
4589080
Ribbon Cable 4589080
8 way FFC cable assembly,0.5A 50V 0.5mm

8 way FFC cable assembly,0.5A 50V 0.5mm

Supplier's Site
Ribbon Cable - 1707075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1707075
Ribbon Cable 1707075
8 way FFC cable assembly,0.5A 50V 0.5mm

8 way FFC cable assembly,0.5A 50V 0.5mm

Supplier's Site
Cable Assy, 8Conductor, 152Mm, Wht; No. Of Conductors Molex - 74M7938 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Conductor, 152Mm, Wht; No. Of Conductors Molex
74M7938
Cable Assy, 8Conductor, 152Mm, Wht; No. Of Conductors Molex 74M7938
CABLE ASSY, 8CONDUCTOR, 152MM, WHT; No. of Conductors:8Conducto r; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White; Voltage AC:60V RoHS Compliant: Yes

CABLE ASSY, 8CONDUCTOR, 152MM, WHT; No. of Conductors:8Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White; Voltage AC:60V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 4589080 74M7938
Product Name Ribbon Cable Cable Assy, 8Conductor, 152Mm, Wht; No. Of Conductors Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data