Molex Rectangular Connectors - 0009652038 9652038

Description
Manufacturer: Molex, LLC Win Source Part Number: 856440-0009652038 Series: KK396, 5273 Features: Connector Header position Package: Bulk Family Name: 000965 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9652038, 09-65-2038, 0009-65-2038, 09652038, 0009652038-E, 09652038-E, 0009-65-2038-E, 09-65-2038-E, WM18824, 5273-03A
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856440-0009652038 Series: KK396, 5273 Features: Connector Header position Package: Bulk Family Name: 000965 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9652038, 09-65-2038, 0009-65-2038, 09652038, 0009652038-E, 09652038-E, 0009-65-2038-E, 09-65-2038-E, WM18824, 5273-03A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0009652038 - 856440-0009652038 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0009652038
856440-0009652038
Rectangular Connectors - 0009652038 856440-0009652038
Manufacturer: Molex, LLC Win Source Part Number: 856440-0009652038 Series: KK396, 5273 Features: Connector Header position Package: Bulk Family Name: 000965 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9652038, 09-65-2038, 0009-65-2038, 09652038, 0009652038-E, 09652038-E, 0009-65-2038-E, 09-65-2038-E, WM18824, 5273-03A

Manufacturer: Molex, LLC
Win Source Part Number: 856440-0009652038
Series: KK396, 5273
Features: Connector Header position
Package: Bulk
Family Name: 000965
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9652038, 09-65-2038, 0009-65-2038, 09652038, 0009652038-E, 09652038-E, 0009-65-2038-E, 09-65-2038-E, WM18824, 5273-03A

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-9652038
Electronic Connector 340-9652038
Product overview: 9652038 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-9652038 can be used for catalog matching and distributor lookup.

Product overview: 9652038 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-9652038 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors - 9652038 - ODG (Origin Data Global)
Shenzhen, China
Connectors
9652038
Connectors 9652038
1x3P 3P CH 1 3.96mm 3 Direct Insert Plugin,P=3.96mm Wire To Board Connector ROHS

1x3P 3P CH 1 3.96mm 3 Direct Insert Plugin,P=3.96mm Wire To Board Connector ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
9652038
Connectors >> Wire To Board / Wire To Wire Connector 9652038
1x3P 3P CH 1 3.96mm 3 Straight Plugin,P=3.96mm Wire To Board / Wire To Wire Connector ROHS

1x3P 3P CH 1 3.96mm 3 Straight Plugin,P=3.96mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 856440-0009652038 340-9652038 9652038 9652038
Product Name Rectangular Connectors - 0009652038 Electronic Connector Connectors Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

6+2 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10605F2-02-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Wire to Board - 1920-1855-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details