Connector
Modular Connectors / Ethernet Connectors MODULAR JACK 8/8 RA SMT FULL SHLDED
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 95622-4881 | 95622-4881 | 03AH4220 |
| Product Name | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, 1Port, Cat3; Modular Connector Type Molex | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Female / Jack | ||
| Geometry | Right Angle | ||
| Termination | SMD/SMT |