RJ45 CONNECTOR, JACK, 8P8C, 1PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Connector RoHS Compliant: Yes
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Connector RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors RA LP SMT SH JACK 8/ JACK 8/8 W/SOLD.PEGS
Modular Connectors / Ethernet Connectors RA LP SMT SH JACK 8/ JACK 8/8 W/SOLD.PEG
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 39AH6574 | 95540-6880 | 95540-6880 |
| Product Name | Rj45 Connector, Jack, 8P8C, 1Port, Smt; Modular Connector Type Molex | Modular Connectors / Ethernet Connectors | Connectors |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Mounting | Surface Mount | ||
| Gender | Female / Jack | ||
| Geometry | Right Angle |