Molex Modular Connectors - 95522-2667 95522-2667

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967614-95522-2667 Number of Positions: 6 Pitch: 1.02 mm Color: Black Number of Positions Loaded: 4 Termination: SMD/SMT Contact Material: Copper Current Rating: 1.5 A Number of Contacts: 4 Gender: Female Length: 16 mm Shielding: Unshielded Housing Material: Thermoplastic Orientation: Straight Contact Plating: Gold Housing Color: Black Number of Ports: 1 Number of Pins: 6 Plating: Tin Width: 16.25 mm Categories: Modular Connectors Country of Origin: IE Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Depth: 16.64 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 125 V Voltage Rating (DC): 125 V REACH SVHC: Unknown
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967614-95522-2667 Number of Positions: 6 Pitch: 1.02 mm Color: Black Number of Positions Loaded: 4 Termination: SMD/SMT Contact Material: Copper Current Rating: 1.5 A Number of Contacts: 4 Gender: Female Length: 16 mm Shielding: Unshielded Housing Material: Thermoplastic Orientation: Straight Contact Plating: Gold Housing Color: Black Number of Ports: 1 Number of Pins: 6 Plating: Tin Width: 16.25 mm Categories: Modular Connectors Country of Origin: IE Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Depth: 16.64 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 125 V Voltage Rating (DC): 125 V REACH SVHC: Unknown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - 95522-2667 - 967614-95522-2667 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 95522-2667
967614-95522-2667
Modular Connectors - 95522-2667 967614-95522-2667
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967614-95522-2667 Number of Positions: 6 Pitch: 1.02 mm Color: Black Number of Positions Loaded: 4 Termination: SMD/SMT Contact Material: Copper Current Rating: 1.5 A Number of Contacts: 4 Gender: Female Length: 16 mm Shielding: Unshielded Housing Material: Thermoplastic Orientation: Straight Contact Plating: Gold Housing Color: Black Number of Ports: 1 Number of Pins: 6 Plating: Tin Width: 16.25 mm Categories: Modular Connectors Country of Origin: IE Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Depth: 16.64 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 125 V Voltage Rating (DC): 125 V REACH SVHC: Unknown

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967614-95522-2667
Number of Positions: 6
Pitch: 1.02 mm
Color: Black
Number of Positions Loaded: 4
Termination: SMD/SMT
Contact Material: Copper
Current Rating: 1.5 A
Number of Contacts: 4
Gender: Female
Length: 16 mm
Shielding: Unshielded
Housing Material: Thermoplastic
Orientation: Straight
Contact Plating: Gold
Housing Color: Black
Number of Ports: 1
Number of Pins: 6
Plating: Tin
Width: 16.25 mm
Categories: Modular Connectors
Country of Origin: IE
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Depth: 16.64 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 125 V
Voltage Rating (DC): 125 V
REACH SVHC: Unknown

Buy Now
Singapore, Singapore
1.5A Electronic Connector
366-95522-2667
1.5A Electronic Connector 366-95522-2667
6 Pos Female SMT Telecom/Datacom Connector, 1.5A, 125VDC Product overview: 95522-2667 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-95522-2667 can be used for catalog matching and distributor lookup.

6 Pos Female SMT Telecom/Datacom Connector, 1.5A, 125VDC Product overview: 95522-2667 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-95522-2667 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Ethernet Connectors - 8486705P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8486705P
Ethernet Connectors 8486705P
Molex 95522-2667 RJ11 Connector

Molex 95522-2667 RJ11 Connector

Supplier's Site
Ethernet Connectors - 8486705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8486705
Ethernet Connectors 8486705
Molex 95522-2667 RJ11 Connector

Molex 95522-2667 RJ11 Connector

Supplier's Site
Ethernet Connectors - 1676249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1676249
Ethernet Connectors 1676249
Molex 95522-2667 RJ11 Connector

Molex 95522-2667 RJ11 Connector

Supplier's Site
Modular Conn, Jack, 6P6C, 1 Port, Th; Modular Connector Type Molex - 64T4956 - Newark, An Avnet Company
Chicago, IL, United States
Modular Conn, Jack, 6P6C, 1 Port, Th; Modular Connector Type Molex
64T4956
Modular Conn, Jack, 6P6C, 1 Port, Th; Modular Connector Type Molex 64T4956
MODULAR CONN, JACK, 6P6C, 1 PORT, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

MODULAR CONN, JACK, 6P6C, 1 PORT, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 95522-2667 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
95522-2667
Modular Connectors / Ethernet Connectors 95522-2667
Modular Connectors / Ethernet Connectors VERT 6/6 RJ11 HI PRO TOP ENTRY

Modular Connectors / Ethernet Connectors VERT 6/6 RJ11 HI PRO TOP ENTRY

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 967614-95522-2667 366-95522-2667 95522-2667 8486705P 8486705 64T4956 95522-2667
Product Name Modular Connectors - 95522-2667 1.5A Electronic Connector Ethernet Connectors Ethernet Connectors Modular Conn, Jack, 6P6C, 1 Port, Th; Modular Connector Type Molex Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination SMD/SMT SMD/SMT Through Hole
Mounting Through Hole Through hole Through Hole Mount
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data