Molex SMD Electronic Connector 95522-2647

Description
Telecom and Datacom Connector, 4 Contact(s), Female, Straight, Surface Mount Terminal, Locking, Jack, LOW HALOGEN, ROHS AND REACH COMPLIANT Product overview: 95522-2647 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-95522-2647 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Telecom and Datacom Connector, 4 Contact(s), Female, Straight, Surface Mount Terminal, Locking, Jack, LOW HALOGEN, ROHS AND REACH COMPLIANT Product overview: 95522-2647 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-95522-2647 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
366-95522-2647
SMD Electronic Connector 366-95522-2647
Telecom and Datacom Connector, 4 Contact(s), Female, Straight, Surface Mount Terminal, Locking, Jack, LOW HALOGEN, ROHS AND REACH COMPLIANT Product overview: 95522-2647 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-95522-2647 can be used for catalog matching and distributor lookup.

Telecom and Datacom Connector, 4 Contact(s), Female, Straight, Surface Mount Terminal, Locking, Jack, LOW HALOGEN, ROHS AND REACH COMPLIANT Product overview: 95522-2647 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-95522-2647 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors - 95522-2647 - 052828-95522-2647 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 95522-2647
052828-95522-2647
Modular Connectors - 95522-2647 052828-95522-2647
Manufacturer: Molex, LLC Win Source Part Number: 052828-95522-2647 Packaging: Tray Features: Board Lock, Panel Stops Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Number of Ports: 1 Mounting: Through Hole Ratings: Cat3 LED Color: Does Not Contain LED Number of Positions/Contacts: 6p4c (RJ11, RJ14) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052828-95522-2647
Packaging: Tray
Features: Board Lock, Panel Stops
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Number of Ports: 1
Mounting: Through Hole
Ratings: Cat3
LED Color: Does Not Contain LED
Number of Positions/Contacts: 6p4c (RJ11, RJ14)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Ethernet Connectors - 1790804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1790804
Ethernet Connectors 1790804
Molex 95522-2647 RJ45 Connector

Molex 95522-2647 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1789784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1789784
Ethernet Connectors 1789784
Molex 95522-2647 RJ45 Connector

Molex 95522-2647 RJ45 Connector

Supplier's Site
Hipro Te 6/4 Jack Molex - 78AC3397 - Newark, An Avnet Company
Chicago, IL, United States
Hipro Te 6/4 Jack Molex
78AC3397
Hipro Te 6/4 Jack Molex 78AC3397
HIPRO TE 6/4 JACK

HIPRO TE 6/4 JACK

Supplier's Site Datasheet
Jack, Pcb, Rj, 6/4; Modular Connector Type Molex - 64T4955 - Newark, An Avnet Company
Chicago, IL, United States
Jack, Pcb, Rj, 6/4; Modular Connector Type Molex
64T4955
Jack, Pcb, Rj, 6/4; Modular Connector Type Molex 64T4955
JACK, PCB, RJ, 6/4; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

JACK, PCB, RJ, 6/4; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

Supplier's Site
Connectors - 95522-2647 - ODG (Origin Data Global)
Shenzhen, China
Connectors
95522-2647
Connectors 95522-2647
Modular Connectors / Ethernet Connectors HIPRO TE 6/4 JACK HIPRO TE 6/4 JACK

Modular Connectors / Ethernet Connectors HIPRO TE 6/4 JACK HIPRO TE 6/4 JACK

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 95522-2647 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
95522-2647
Modular Connectors / Ethernet Connectors 95522-2647
Modular Connectors / Ethernet Connectors HIPRO TE 6/4 JACK HIPRO TE 6/4 JACK

Modular Connectors / Ethernet Connectors HIPRO TE 6/4 JACK HIPRO TE 6/4 JACK

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 366-95522-2647 052828-95522-2647 95522-2647 1790804 78AC3397 64T4955 95522-2647 95522-2647
Product Name SMD Electronic Connector Modular Connectors - 95522-2647 Ethernet Connectors Hipro Te 6/4 Jack Molex Jack, Pcb, Rj, 6/4; Modular Connector Type Molex Connectors Modular Connectors / Ethernet Connectors
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Termination SMD/SMT Solder Through Hole
Voltage Rating 125 volts 125 volts
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data