Molex Connectors Modular, MJ/RJ Std Plugs & Jacks 95503-6894

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Modular, MJ/RJ Std Plugs & Jacks - 95503-6894 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, MJ/RJ Std Plugs & Jacks
95503-6894
Connectors Modular, MJ/RJ Std Plugs & Jacks 95503-6894
8/8 JACK SMT SHORT NO KEY VER ION

8/8 JACK SMT SHORT NO KEY VER ION

Buy Now
Rj45 Connector, Jack, 8P8C, 1Port, Cat3; Modular Connector Type Molex - 01AH1868 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Cat3; Modular Connector Type Molex
01AH1868
Rj45 Connector, Jack, 8P8C, 1Port, Cat3; Modular Connector Type Molex 01AH1868
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
8/8 Jack Smt Short No Key Version Rohs Compliant Molex - 30AC6104 - Newark, An Avnet Company
Chicago, IL, United States
8/8 Jack Smt Short No Key Version Rohs Compliant Molex
30AC6104
8/8 Jack Smt Short No Key Version Rohs Compliant Molex 30AC6104
8/8 JACK SMT SHORT NO KEY VERSION ROHS COMPLIANT: YES

8/8 JACK SMT SHORT NO KEY VERSION ROHS COMPLIANT: YES

Supplier's Site Datasheet
8/8 Jack Smt Short No Key Version Molex - 94M4247 - Newark, An Avnet Company
Chicago, IL, United States
8/8 Jack Smt Short No Key Version Molex
94M4247
8/8 Jack Smt Short No Key Version Molex 94M4247
8/8 JACK SMT SHORT NO KEY VERSION

8/8 JACK SMT SHORT NO KEY VERSION

Supplier's Site
Modular Connectors / Ethernet Connectors - 95503-6894 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
95503-6894
Modular Connectors / Ethernet Connectors 95503-6894
Modular Connectors / Ethernet Connectors 8/8 JACK SMT SHORT N SHORT NO KEY VERSION

Modular Connectors / Ethernet Connectors 8/8 JACK SMT SHORT N SHORT NO KEY VERSION

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 95503-6894 95503-6894 01AH1868 30AC6104 95503-6894
Product Name Connectors Modular, MJ/RJ Std Plugs & Jacks Rj45 Connector, Jack, 8P8C, 1Port, Cat3; Modular Connector Type Molex 8/8 Jack Smt Short No Key Version Rohs Compliant Molex Modular Connectors / Ethernet Connectors
Gender Female / Jack Female / Jack
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Modular Jack - 10117863-1436010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 Connectors - 1888653-3 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Press-Fit
Mounting Board Mount, Panel Mount
View Details
7 suppliers