Connector
Molex 95503-6891 RJ45 Connector
8/8 JACK SMT VERSION
Modular Connectors / Ethernet Connectors VERT SMT 8/8 RJ45 SMALL PANEL CUTOUT
RJ45 CONN, JACK, 8P8C, 1PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
8/8 JACK SMT VERSION
| Powell Electronics, Inc. | RS Components, Ltd. | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 95503-6891 | 3862687 | 95503-6891 | 95503-6891 | 01AH1867 | 94M4246 |
| Product Name | Ethernet Connectors | Connectors Modular, MJ/RJ Std Plugs & Jacks | Modular Connectors / Ethernet Connectors | Rj45 Conn, Jack, 8P8C, 1Port, Smt; Modular Connector Type Molex | 8/8 Jack Smt Version Molex | |
| Category | Modular Connector and RJ Connector | |||||
| Connector Type | RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |||
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | |||
| Mounting | Surface mount | Surface Mount |