Connector
Molex 95503-6671 RJ11 Connector
MODULAR CONN, JACK, 6P6C, 1PORT, SMT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
6/6 JACK SMT VERSION ROHS COMPLIANT: YES
Modular Connectors / Ethernet Connectors VERT SMT 6/6 RJ11
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 95503-6671 | 3862671 | 01AH1866 | 29AC1927 | 95503-6671 |
| Product Name | Ethernet Connectors | Modular Conn, Jack, 6P6C, 1Port, Smt; Modular Connector Type Molex | 6/6 Jack Smt Version Rohs Compliant Molex | Modular Connectors / Ethernet Connectors | |
| Category | Modular Connector and RJ Connector | ||||
| Connector Type | RJ-11 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Gender | Male / Plug; Female / Jack | Female / Jack | |||
| Mounting | Surface mount | Surface Mount |