Connector
Molex 95503-2884 RJ45 Connector
Molex 95503-2884 RJ45 Connector
Modular Connectors / Ethernet Connectors 8/8 JACK THRO. SHORT HOLE NO KEY VERSION
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 95503-2884 | 1789401 | 95503-2884 | 01AH1865 |
| Product Name | Ethernet Connectors | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, 1Port, Cat3; Modular Connector Type Molex | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Male / Plug; Female / Jack | Female / Jack | ||
| Geometry | Straight | |||
| Mounting | Through hole | Through Hole Mount |