Molex Connectors Modular, MJ/RJ Std Plugs & Jacks 95503-2881

Description
8/8 JACK THROUGH HOLE NO KEY ERSION
Request a Quote Datasheet
Description
8/8 JACK THROUGH HOLE NO KEY ERSION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Modular, MJ/RJ Std Plugs & Jacks - 95503-2881 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, MJ/RJ Std Plugs & Jacks
95503-2881
Connectors Modular, MJ/RJ Std Plugs & Jacks 95503-2881
8/8 JACK THROUGH HOLE NO KEY ERSION

8/8 JACK THROUGH HOLE NO KEY ERSION

Buy Now
Singapore, Singapore
1.5A 125V Electronic Connector
366-95503-2881
1.5A 125V Electronic Connector 366-95503-2881
8 Pos Female Straight Solder Jack Connector, 1.5A, 125V Product overview: 95503-2881 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 125V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-95503-2881 can be used for catalog matching and distributor lookup.

8 Pos Female Straight Solder Jack Connector, 1.5A, 125V Product overview: 95503-2881 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 125V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-95503-2881 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors - 95503-2881 - 052827-95503-2881 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 95503-2881
052827-95503-2881
Modular Connectors - 95503-2881 052827-95503-2881
Manufacturer: Molex, LLC Win Source Part Number: 052827-95503-2881 Packaging: Tray Features: Board Lock Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Number of Ports: 1 Mounting: Through Hole Ratings: Cat3 LED Color: Does Not Contain LED Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052827-95503-2881
Packaging: Tray
Features: Board Lock
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Number of Ports: 1
Mounting: Through Hole
Ratings: Cat3
LED Color: Does Not Contain LED
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ethernet Connectors - 8486711P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8486711P
Ethernet Connectors 8486711P
Molex 95503-2881 RJ45 Connector

Molex 95503-2881 RJ45 Connector

Supplier's Site
Ethernet Connectors - 8486711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8486711
Ethernet Connectors 8486711
Molex 95503-2881 RJ45 Connector

Molex 95503-2881 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1676251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1676251
Ethernet Connectors 1676251
Molex 95503-2881 RJ45 Connector

Molex 95503-2881 RJ45 Connector

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Modular Connectors / Ethernet Connectors - 95503-2881 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
95503-2881
Modular Connectors / Ethernet Connectors 95503-2881
Modular Connectors / Ethernet Connectors VERT PCB 8/8 RJ45 SMALL PANEL CUTOUT

Modular Connectors / Ethernet Connectors VERT PCB 8/8 RJ45 SMALL PANEL CUTOUT

Buy Now Datasheet
8/8 Jack Through Hole No Key Version Rohs Compliant Molex - 80AH1318 - Newark, An Avnet Company
Chicago, IL, United States
8/8 Jack Through Hole No Key Version Rohs Compliant Molex
80AH1318
8/8 Jack Through Hole No Key Version Rohs Compliant Molex 80AH1318
8/8 JACK THROUGH HOLE NO KEY VERSION ROHS COMPLIANT: YES

8/8 JACK THROUGH HOLE NO KEY VERSION ROHS COMPLIANT: YES

Supplier's Site
Rj45 Conn, Jack, 8P8C, 1Port, Cat3; Modular Connector Type Molex - 01P0606 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 8P8C, 1Port, Cat3; Modular Connector Type Molex
01P0606
Rj45 Conn, Jack, 8P8C, 1Port, Cat3; Modular Connector Type Molex 01P0606
RJ45 CONN, JACK, 8P8C, 1PORT, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONN, JACK, 8P8C, 1PORT, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 95503-2881 366-95503-2881 052827-95503-2881 8486711P 8486711 95503-2881 95503-2881 80AH1318 01P0606
Product Name Connectors Modular, MJ/RJ Std Plugs & Jacks 1.5A 125V Electronic Connector Modular Connectors - 95503-2881 Ethernet Connectors Ethernet Connectors Modular Connectors / Ethernet Connectors 8/8 Jack Through Hole No Key Version Rohs Compliant Molex Rj45 Conn, Jack, 8P8C, 1Port, Cat3; Modular Connector Type Molex
Gender Female / Jack Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack
Termination Through Hole Solder Through Hole
Voltage Rating 125 volts 125 volts
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products