Molex Through-Hole 1.5A 125V Electronic Connector 95503-2441

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Through-Hole 1.5A 125V Electronic Connector
366-95503-2441
Through-Hole 1.5A 125V Electronic Connector 366-95503-2441
4 Pos Female RJ45 Jack, 1.5A, 125V, Gold Plated, Through Hole Product overview: 95503-2441 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.5A, 125V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-95503-2441 can be used for catalog matching and distributor lookup.

4 Pos Female RJ45 Jack, 1.5A, 125V, Gold Plated, Through Hole Product overview: 95503-2441 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.5A, 125V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-95503-2441 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors - 95503-2441 - 1125945-95503-2441 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 95503-2441
1125945-95503-2441
Modular Connectors - 95503-2441 1125945-95503-2441
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125945-95503-2441 Number of Positions: 4 Pitch: 2.54 mm Color: Black Number of Positions Loaded: 4 Termination: Through Hole Contact Material: Brass, Copper, Gold Voltage Rating: 125 V Current Rating: 1.5 A Number of Contacts: 4 Gender: Female Length: 11.18 mm Shielding: Unshielded Housing Material: Thermoplastic Orientation: Straight Contact Plating: Gold Housing Color: Black Number of Ports: 1 Height: 15.85 mm Number of Pins: 4 Plating: Tin Width: 15.7 mm Categories: Modular Connectors Country of Origin: IE Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 15.08 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 125 V Voltage Rating (DC): 125 V REACH SVHC: Unknown Max Operating Temperature: 80 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1125945-95503-2441
Number of Positions: 4
Pitch: 2.54 mm
Color: Black
Number of Positions Loaded: 4
Termination: Through Hole
Contact Material: Brass, Copper, Gold
Voltage Rating: 125 V
Current Rating: 1.5 A
Number of Contacts: 4
Gender: Female
Length: 11.18 mm
Shielding: Unshielded
Housing Material: Thermoplastic
Orientation: Straight
Contact Plating: Gold
Housing Color: Black
Number of Ports: 1
Height: 15.85 mm
Number of Pins: 4
Plating: Tin
Width: 15.7 mm
Categories: Modular Connectors
Country of Origin: IE
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Depth: 15.08 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 125 V
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Max Operating Temperature: 80 °C

Buy Now
Modular Connectors / Ethernet Connectors - 95503-2441 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
95503-2441
Modular Connectors / Ethernet Connectors 95503-2441
Modular Connectors / Ethernet Connectors VERT PCB 4/4 RJ11 SMALL PANEL CUTOUT

Modular Connectors / Ethernet Connectors VERT PCB 4/4 RJ11 SMALL PANEL CUTOUT

Buy Now Datasheet
Connector, Rj11, Jack, 4P4C, Cat3; Modular Connector Type Molex - 64T4951 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj11, Jack, 4P4C, Cat3; Modular Connector Type Molex
64T4951
Connector, Rj11, Jack, 4P4C, Cat3; Modular Connector Type Molex 64T4951
CONNECTOR, RJ11, JACK, 4P4C, CAT3; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RJ11, JACK, 4P4C, CAT3; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 95503-2441 366-95503-2441 1125945-95503-2441 95503-2441 64T4951
Product Name Through-Hole 1.5A 125V Electronic Connector Modular Connectors - 95503-2441 Modular Connectors / Ethernet Connectors Connector, Rj11, Jack, 4P4C, Cat3; Modular Connector Type Molex
Gender Female / Jack Female / Jack
Termination Through Hole Through Hole Through Hole
Voltage Rating 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products