Molex Modular Connectors - 95502-7663 95502-7663

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041759-95502-7663 Number of Positions: 6 Pitch: 1.02 mm Color: Black Termination: Through Hole Contact Material: Bronze Current Rating: 1.5 A Gender: Female Shielding: Unshielded Housing Material: Thermoplastic Orientation: Right Angle Contact Plating: Nickel Number of Ports: 1 Plating: Tin Categories: Modular Connectors Insulation Resistance: 500 MΩ Alternative Parts (Cross-Reference): 142-0003-206; 43860-0002; 95501-2661; 95501-2641; RJHSE7360; GDX-A-66; GMX-N-660955027663; 955027663; Country of Origin: IE Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 125 V Flammability Rating: UL94 V-0
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041759-95502-7663 Number of Positions: 6 Pitch: 1.02 mm Color: Black Termination: Through Hole Contact Material: Bronze Current Rating: 1.5 A Gender: Female Shielding: Unshielded Housing Material: Thermoplastic Orientation: Right Angle Contact Plating: Nickel Number of Ports: 1 Plating: Tin Categories: Modular Connectors Insulation Resistance: 500 MΩ Alternative Parts (Cross-Reference): 142-0003-206; 43860-0002; 95501-2661; 95501-2641; RJHSE7360; GDX-A-66; GMX-N-660955027663; 955027663; Country of Origin: IE Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 125 V Flammability Rating: UL94 V-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - 95502-7663 - 1041759-95502-7663 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 95502-7663
1041759-95502-7663
Modular Connectors - 95502-7663 1041759-95502-7663
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041759-95502-7663 Number of Positions: 6 Pitch: 1.02 mm Color: Black Termination: Through Hole Contact Material: Bronze Current Rating: 1.5 A Gender: Female Shielding: Unshielded Housing Material: Thermoplastic Orientation: Right Angle Contact Plating: Nickel Number of Ports: 1 Plating: Tin Categories: Modular Connectors Insulation Resistance: 500 MΩ Alternative Parts (Cross-Reference): 142-0003-206; 43860-0002; 95501-2661; 95501-2641; RJHSE7360; GDX-A-66; GMX-N-660955027663; 955027663; Country of Origin: IE Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 125 V Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041759-95502-7663
Number of Positions: 6
Pitch: 1.02 mm
Color: Black
Termination: Through Hole
Contact Material: Bronze
Current Rating: 1.5 A
Gender: Female
Shielding: Unshielded
Housing Material: Thermoplastic
Orientation: Right Angle
Contact Plating: Nickel
Number of Ports: 1
Plating: Tin
Categories: Modular Connectors
Insulation Resistance: 500 MΩ
Alternative Parts (Cross-Reference): 142-0003-206; 43860-0002; 95501-2661; 95501-2641; RJHSE7360; GDX-A-66; GMX-N-660955027663; 955027663;
Country of Origin: IE
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 125 V
Flammability Rating: UL94 V-0

Buy Now
Singapore, Singapore
Electronic Connector
442-95502-7663
Electronic Connector 442-95502-7663
Modular Connectors / Ethernet Connectors 6/6 JACK T/H VERSION BOTTOM ENTRY PDNI Product overview: 95502-7663 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 442-95502-7663 can be used for catalog matching and distributor lookup.

Modular Connectors / Ethernet Connectors 6/6 JACK T/H VERSION BOTTOM ENTRY PDNI Product overview: 95502-7663 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 442-95502-7663 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1041759-95502-7663 442-95502-7663
Product Name Modular Connectors - 95502-7663 Electronic Connector
Connector Type Modular Connector and RJ Connector
Termination Through Hole Through Hole
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details