Molex Through-Hole Electronic Connector 95502-7443

Description
Modular Jack, Through Hole Version, Bottom Entry, 4/4 Circuits, Palladium Nickel (PdNi) Product overview: 95502-7443 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Modular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 442-95502-7443 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Modular Jack, Through Hole Version, Bottom Entry, 4/4 Circuits, Palladium Nickel (PdNi) Product overview: 95502-7443 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Modular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 442-95502-7443 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole Electronic Connector
442-95502-7443
Through-Hole Electronic Connector 442-95502-7443
Modular Jack, Through Hole Version, Bottom Entry, 4/4 Circuits, Palladium Nickel (PdNi) Product overview: 95502-7443 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Modular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 442-95502-7443 can be used for catalog matching and distributor lookup.

Modular Jack, Through Hole Version, Bottom Entry, 4/4 Circuits, Palladium Nickel (PdNi) Product overview: 95502-7443 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Modular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 442-95502-7443 can be used for catalog matching and distributor lookup.

Supplier's Site
Modular Connectors - 95502-7443 - 1009751-95502-7443 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 95502-7443
1009751-95502-7443
Modular Connectors - 95502-7443 1009751-95502-7443
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009751-95502-7443 Pitch: 1.02 mm Termination: Solder Gender: Female Orientation: Right Angle Number of Pins: 4 Plating: Tin Categories: Modular Connectors Alternative Parts (Cross-Reference): 5555163-1; 5555167-1; 5555154-2; 43249-8104; 43202-8101; RJHSE50800955027443; 955027443; Country of Origin: IE Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009751-95502-7443
Pitch: 1.02 mm
Termination: Solder
Gender: Female
Orientation: Right Angle
Number of Pins: 4
Plating: Tin
Categories: Modular Connectors
Alternative Parts (Cross-Reference): 5555163-1; 5555167-1; 5555154-2; 43249-8104; 43202-8101; RJHSE50800955027443; 955027443;
Country of Origin: IE
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 442-95502-7443 1009751-95502-7443
Product Name Through-Hole Electronic Connector Modular Connectors - 95502-7443
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - 1124-CKC.M12.GYMG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
2 suppliers