8 Pos Female RA SMD Telecom/Datacom Jack, 1.5A, 125V Product overview: 95501-6889 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.5A, 125V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-95501-6889 can be used for catalog matching and distributor lookup.
Connector
Molex 95501-6889 RJ45 Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041758-95501-6889
Number of Positions: 8
Pitch: 1.27 mm
Color: Black
Connector Type: RJ45
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 1.5 A
Number of Contacts: 8
Gender: Female
Length: 15.24 mm
Shielding: Unshielded
Housing Material: Thermoplastic
Orientation: Right Angle
Contact Plating: Gold
Number of Ports: 1
Plating: Tin
Categories: Modular Connectors
Alternative Parts (Cross-Reference): 5555764-1; 44144-0003; 43743-8101; 85513-50130955016889
Country of Origin: IE
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Depth: 18.1 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 125 V
Modular Connectors / Ethernet Connectors RA SMT 8/8 RJ45 LOW PROFILE
RA LP SMT JACK 8/8 ROHS COMPLIANT: YES
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, SMD; MODULAR CONNECTOR TYPE:RJ45 JACK; PORT CONFIGURATION:1 X 1 PORT; NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C; LAN CATEGORY:CAT3; IP RATING:-; CONNECTOR MOUNTING:SURFACE MOUNT; CONNECTOR ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 366-95501-6889 | 95501-6889 | 3862738 | 1041758-95501-6889 | 95501-6889 | 29AC1925 | 37AC1399 |
| Product Name | SMD 1.5A 125V Electronic Connector | Ethernet Connectors | Modular Connectors - 95501-6889 | Modular Connectors / Ethernet Connectors | Ra Lp Smt Jack 8/8 Rohs Compliant Molex | Rj45 Connector, Jack, 8P8C, 1Port, Smd; Modular Connector Type Molex | |
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | ||||
| Termination | SMD/SMT | SMD/SMT | SMD/SMT | ||||
| Voltage Rating | 125 volts | 125 volts | 125 volts | ||||
| Current Rating | 1.5 amps | 1.5 amps | 1.5 amps |