Connector
Molex 95501-6649 RJ11 Connector
Molex 95501-6649 RJ11 Connector
MODULAR CONN , JACK, 6P4C, 1PORT, CAT3; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors RJ11 MOD JACK 6/4 R/A SMT LOPRO
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 95501-6649 | 3862716 | 01AH1862 | 95501-6649 |
| Product Name | Ethernet Connectors | Modular Conn , Jack, 6P4C, 1Port, Cat3; Modular Connector Type Molex | Modular Connectors / Ethernet Connectors | |
| Category | Modular Connector and RJ Connector | |||
| Connector Type | RJ-11 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Male / Plug; Female / Jack | Female / Jack | ||
| Mounting | Surface mount | Surface Mount |