Connector
Molex 95501-6449 RJ11 Connector
4 Pos Female RJ45 Connector, Right Angle, SMD, 1.5A, 125V Product overview: 95501-6449 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.5A, 125V, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-95501-6449 can be used for catalog matching and distributor lookup.
Modular Connectors / Ethernet Connectors RA SMT 4/4 LOW PROFILE
MODULAR CONN, JACK, 4P4C, 1 PORT, SMT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors RA SMT 4/4 LOW PROFILE
| Powell Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 95501-6449 | 3862700 | 2022-95501-6449 | 95501-6449 | 64T4949 | 95501-6449 |
| Product Name | Ethernet Connectors | SMD 1.5A 125V Electronic Connector | Connectors | Modular Conn, Jack, 4P4C, 1 Port, Smt; Modular Connector Type Molex | Modular Connectors / Ethernet Connectors | |
| Category | Modular Connector and RJ Connector | |||||
| Connector Type | RJ-11 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |||
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | |||
| Mounting | Surface mount | Surface Mount |