Molex 1.5A 125V Electronic Connector 95501-2881

Description
8 Pos Female RJ45 Connector, Right Angle, Solder, 1.5A, 125V Product overview: 95501-2881 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 125V, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-95501-2881 can be used for catalog matching and distributor lookup.
Request a Quote
Description
8 Pos Female RJ45 Connector, Right Angle, Solder, 1.5A, 125V Product overview: 95501-2881 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 125V, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-95501-2881 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RJ45 Connector, Jack, 8P8C, 1 Port, Cat3, part number 94M4235, is a modular connector designed for through-hole mounting. It features a right-angle orientation and is suitable for PCB applications. The connector supports a maximum current of 1.5A and a voltage rating of 125V DC. It is constructed from a copper alloy with gold over palladium nickel plating for the mating area and tin plating for the termination. The jack has a durability rating of 2500 mating cycles and operates within a temperature range of -40°C to +85°C. The product is RoHS compliant and packaged in trays for convenience. It is compatible with the 90075 modular plug.

Datasheet Summary
Powered by GS/AI

The RJ45 Connector, Jack, 8P8C, 1 Port, Cat3, part number 94M4235, is a modular connector designed for through-hole mounting. It features a right-angle orientation and is suitable for PCB applications. The connector supports a maximum current of 1.5A and a voltage rating of 125V DC. It is constructed from a copper alloy with gold over palladium nickel plating for the mating area and tin plating for the termination. The jack has a durability rating of 2500 mating cycles and operates within a temperature range of -40°C to +85°C. The product is RoHS compliant and packaged in trays for convenience. It is compatible with the 90075 modular plug.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A 125V Electronic Connector
2022-95501-2881
1.5A 125V Electronic Connector 2022-95501-2881
8 Pos Female RJ45 Connector, Right Angle, Solder, 1.5A, 125V Product overview: 95501-2881 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 125V, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-95501-2881 can be used for catalog matching and distributor lookup.

8 Pos Female RJ45 Connector, Right Angle, Solder, 1.5A, 125V Product overview: 95501-2881 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 125V, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-95501-2881 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Modular, MJ/RJ Std Plugs & Jacks - 95501-2881 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, MJ/RJ Std Plugs & Jacks
95501-2881
Connectors Modular, MJ/RJ Std Plugs & Jacks 95501-2881
RA LP TH JACK 8/8

RA LP TH JACK 8/8

Buy Now
Ethernet Connectors - 2400935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
2400935
Ethernet Connectors 2400935
Molex 95501-2881 RJ45 Connector

Molex 95501-2881 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1707051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1707051
Ethernet Connectors 1707051
Molex 95501-2881 RJ45 Connector

Molex 95501-2881 RJ45 Connector

Supplier's Site
Modular Connectors - 95501-2881 - 721963-95501-2881 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 95501-2881
721963-95501-2881
Modular Connectors - 95501-2881 721963-95501-2881
Manufacturer: Molex, LLC Win Source Part Number: 721963-95501-2881 Manufacturer Homepage: www.molex.com Reference case: SMD Reference Date Code: 2013+ Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 721963-95501-2881
Manufacturer Homepage: www.molex.com
Reference case: SMD
Reference Date Code: 2013+
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Modular Connectors / Ethernet Connectors - 95501-2881 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
95501-2881
Modular Connectors / Ethernet Connectors 95501-2881
Modular Connectors / Ethernet Connectors RA PCB 8/8 RJ45 LOW PROFILE

Modular Connectors / Ethernet Connectors RA PCB 8/8 RJ45 LOW PROFILE

Buy Now Datasheet
Connectors - 95501-2881 - ODG (Origin Data Global)
Shenzhen, China
Connectors
95501-2881
Connectors 95501-2881
Modular Connectors / Ethernet Connectors RA PCB 8/8 RJ45 LOW PROFILE

Modular Connectors / Ethernet Connectors RA PCB 8/8 RJ45 LOW PROFILE

Supplier's Site Datasheet
Rj45, 8Pos, 8Contact, 1Port; Connector Type Molex - 74M7919 - Newark, An Avnet Company
Chicago, IL, United States
Rj45, 8Pos, 8Contact, 1Port; Connector Type Molex
74M7919
Rj45, 8Pos, 8Contact, 1Port; Connector Type Molex 74M7919
RJ45, 8POS, 8CONTACT, 1PORT; Connector Type:RJ45; Series:-; Gender:Plug; No. of Contacts:8; No. of Positions:8; No. of Ports:1; LAN Category:Cat3; Contact Termination:Through Hole Right Angle; Contact Plating:Gold RoHS Compliant: Yes

RJ45, 8POS, 8CONTACT, 1PORT; Connector Type:RJ45; Series:-; Gender:Plug; No. of Contacts:8; No. of Positions:8; No. of Ports:1; LAN Category:Cat3; Contact Termination:Through Hole Right Angle; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
Rj45 Conn, Jack, 8P8C, 1Port, Cat3; Modular Connector Type Molex - 94M4235 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 8P8C, 1Port, Cat3; Modular Connector Type Molex
94M4235
Rj45 Conn, Jack, 8P8C, 1Port, Cat3; Modular Connector Type Molex 94M4235
RJ45 CONN, JACK, 8P8C, 1PORT, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONN, JACK, 8P8C, 1PORT, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2022-95501-2881 95501-2881 2400935 721963-95501-2881 95501-2881 95501-2881 95501-2881 74M7919 94M4235
Product Name 1.5A 125V Electronic Connector Connectors Modular, MJ/RJ Std Plugs & Jacks Ethernet Connectors Modular Connectors - 95501-2881 Modular Connectors / Ethernet Connectors Connectors Rj45, 8Pos, 8Contact, 1Port; Connector Type Molex Rj45 Conn, Jack, 8P8C, 1Port, Cat3; Modular Connector Type Molex
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack Male / Plug
Termination Through Hole Through Hole Through Hole Right Angle
Voltage Rating 125 volts 125 volts
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details