Connector
Molex 95501-2641 RJ22 Connector
Molex 95501-2641 RJ22 Connector
Modular Connectors / Ethernet Connectors 6/4 LOW PROFILE RJ11 MOD JACK
JACK, 6/4 LOW PROFILE; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors 6/4 LOW PROFILE RJ11 MOD JACK
| Powell Electronics, Inc. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 95501-2641 | 4234112 | 95501-2641 | 04N9614 | 94M4234 | 95501-2641 |
| Product Name | Ethernet Connectors | Modular Connectors / Ethernet Connectors | Jack, 6/4 Low Profile; Modular Connector Type Molex | Ra Lp Th Jack 6/4 Molex | Connectors | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |||
| Gender | Male / Plug; Female / Jack | Female / Jack | ||||
| Mounting | Cable mount | Through Hole Mount | ||||
| Geometry | Right Angle |