Molex Electronic Connector 95501-2441

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
366-95501-2441
Electronic Connector 366-95501-2441
4 Pos Female Right Angle Telecom Jack, Gold Plated Bronze Product overview: 95501-2441 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-95501-2441 can be used for catalog matching and distributor lookup.

4 Pos Female Right Angle Telecom Jack, Gold Plated Bronze Product overview: 95501-2441 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-95501-2441 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Modular, MJ/RJ Std Plugs & Jacks - 95501-2441 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, MJ/RJ Std Plugs & Jacks
95501-2441
Connectors Modular, MJ/RJ Std Plugs & Jacks 95501-2441
RA LP TH JACK 4/4

RA LP TH JACK 4/4

Buy Now
Modular Connectors - 95501-2441 - 1041757-95501-2441 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 95501-2441
1041757-95501-2441
Modular Connectors - 95501-2441 1041757-95501-2441
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041757-95501-2441 Number of Positions: 4 Pitch: 2.54 mm Color: Black Termination: Through Hole Contact Material: Bronze Current Rating: 1.5 A Number of Contacts: 4 Gender: Female Length: 18.1 mm Shielding: Unshielded Housing Material: Thermoplastic Approvals: UL Orientation: Right Angle Contact Plating: Gold Number of Ports: 1 Insulation Material: Polyester Height: 11.5 mm Number of Pins: 4 Plating: Tin Width: 11.18 mm Categories: Modular Connectors Alternative Parts (Cross-Reference): 1103179-1; 95501-6449; GMX-N-44; 95503-2441; 42878-4216; GLX-N-44M; GDCX-PN-440955012441 ; 95501-2441.; 955012441; Country of Origin: IE Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Depth: 11.5 mm Mount: Cable, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 125 V Max Voltage Rating (DC): 125 V Voltage Rating (DC): 125 V REACH SVHC: Unknown Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041757-95501-2441
Number of Positions: 4
Pitch: 2.54 mm
Color: Black
Termination: Through Hole
Contact Material: Bronze
Current Rating: 1.5 A
Number of Contacts: 4
Gender: Female
Length: 18.1 mm
Shielding: Unshielded
Housing Material: Thermoplastic
Approvals: UL
Orientation: Right Angle
Contact Plating: Gold
Number of Ports: 1
Insulation Material: Polyester
Height: 11.5 mm
Number of Pins: 4
Plating: Tin
Width: 11.18 mm
Categories: Modular Connectors
Alternative Parts (Cross-Reference): 1103179-1; 95501-6449; GMX-N-44; 95503-2441; 42878-4216; GLX-N-44M; GDCX-PN-440955012441; 95501-2441.; 955012441;
Country of Origin: IE
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Depth: 11.5 mm
Mount: Cable, Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 125 V
Max Voltage Rating (DC): 125 V
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Flammability Rating: UL94 V-0

Buy Now
Ethernet Connectors - 2400913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
2400913
Ethernet Connectors 2400913
Molex 95501-2441 RJ22 Connector

Molex 95501-2441 RJ22 Connector

Supplier's Site
Ethernet Connectors - 1707049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1707049
Ethernet Connectors 1707049
Molex 95501-2441 RJ22 Connector

Molex 95501-2441 RJ22 Connector

Supplier's Site
Connector/Terminal/Pin - 22502381 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
22502381
Connector/Terminal/Pin 22502381
DISCONTINUED BY MANUFACTURER, JACK MODULAR CONNECTOR, 4P4C, RIGHT ANGLE, UNSHIELDED, CAT3, THRU HOLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, JACK MODULAR CONNECTOR, 4P4C, RIGHT ANGLE, UNSHIELDED, CAT3, THRU HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connectors - 95501-2441 - ODG (Origin Data Global)
Shenzhen, China
Connectors
95501-2441
Connectors 95501-2441
Modular Connectors / Ethernet Connectors RA 4/4 LO PROFILE

Modular Connectors / Ethernet Connectors RA 4/4 LO PROFILE

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 95501-2441 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
95501-2441
Modular Connectors / Ethernet Connectors 95501-2441
Modular Connectors / Ethernet Connectors RA 4/4 LO PROFILE

Modular Connectors / Ethernet Connectors RA 4/4 LO PROFILE

Buy Now Datasheet
Connector, Rj11, Jack, 4P4C, Cat3; Modular Connector Type Molex - 95M3782 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj11, Jack, 4P4C, Cat3; Modular Connector Type Molex
95M3782
Connector, Rj11, Jack, 4P4C, Cat3; Modular Connector Type Molex 95M3782
CONNECTOR, RJ11, JACK, 4P4C, CAT3; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RJ11, JACK, 4P4C, CAT3; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics RS Components, Ltd. Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 95501-2441 366-95501-2441 95501-2441 1041757-95501-2441 2400913 22502381 95501-2441 95501-2441 95M3782
Product Name Electronic Connector Connectors Modular, MJ/RJ Std Plugs & Jacks Modular Connectors - 95501-2441 Ethernet Connectors Connector/Terminal/Pin Connectors Modular Connectors / Ethernet Connectors Connector, Rj11, Jack, 4P4C, Cat3; Modular Connector Type Molex
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Termination Through Hole Through Hole Through Hole
Current Rating 1.5 amps 1.5 amps 1.5 amps
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1455-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Telecom Connectors - 2844813 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details