Molex Rectangular Connectors - 0009524064 9524064

Description
Manufacturer: Molex, LLC Win Source Part Number: 858685-0009524064 Series: KK396, 5239 Features: 6 Rectangular Connectors - Housings Receptacle Natural 0.156" (3.96mm) Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Family Name: 000952 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0009-52-4064, 09-52-4064, 09524064, 5239-06, 9524064, WM2337
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 858685-0009524064 Series: KK396, 5239 Features: 6 Rectangular Connectors - Housings Receptacle Natural 0.156" (3.96mm) Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Family Name: 000952 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0009-52-4064, 09-52-4064, 09524064, 5239-06, 9524064, WM2337
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0009524064 - 858685-0009524064 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0009524064
858685-0009524064
Rectangular Connectors - 0009524064 858685-0009524064
Manufacturer: Molex, LLC Win Source Part Number: 858685-0009524064 Series: KK396, 5239 Features: 6 Rectangular Connectors - Housings Receptacle Natural 0.156" (3.96mm) Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Family Name: 000952 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0009-52-4064, 09-52-4064, 09524064, 5239-06, 9524064, WM2337

Manufacturer: Molex, LLC
Win Source Part Number: 858685-0009524064
Series: KK396, 5239
Features: 6 Rectangular Connectors - Housings Receptacle Natural 0.156" (3.96mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Part Status: Obsolete
Family Name: 000952
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 0009-52-4064, 09-52-4064, 09524064, 5239-06, 9524064, WM2337

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1315138-9524064 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1315138-9524064
Connectors, Interconnects - Rectangular Connectors - Housings 1315138-9524064
Win Source Part Number: 1315138-9524064 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: KK396, 5239 Number of Positions: 6 Pitch: 0.156" (3.96mm) Color: Natural Connector Type: Receptacle Contact Type: Non-Gendered Number of Rows: 1 Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex Base Product Number: 000952 Product Status: Obsolete

Win Source Part Number: 1315138-9524064
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: KK396, 5239
Number of Positions: 6
Pitch: 0.156" (3.96mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Non-Gendered
Number of Rows: 1
Fastening Type: Locking Ramp
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Molex
Base Product Number: 000952
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-9524064
Electronic Connector 340-9524064
Conn Housing RCP 6 POS 3.96mm Crimp ST Bag Product overview: 9524064 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-9524064 can be used for catalog matching and distributor lookup.

Conn Housing RCP 6 POS 3.96mm Crimp ST Bag Product overview: 9524064 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-9524064 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 858685-0009524064 1315138-9524064 340-9524064
Product Name Rectangular Connectors - 0009524064 Connectors, Interconnects - Rectangular Connectors - Housings Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details