Molex Connector, Rj45, Plug, 8P8C, 1Port, Cat5; Connector Type Molex 95043-2891

Description
CONNECTOR, RJ45, PLUG, 8P8C, 1PORT, CAT5; Connector Type:RJ45; Gender:Plug; No. of Contacts:8Contacts; No. of Positions:8Ways; Product Range:-; LAN Category:Cat5, Cat5e; No. of Ports:1Ports; Contact Termination Type:IDC / IDT; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RJ45, PLUG, 8P8C, 1PORT, CAT5; Connector Type:RJ45; Gender:Plug; No. of Contacts:8Contacts; No. of Positions:8Ways; Product Range:-; LAN Category:Cat5, Cat5e; No. of Ports:1Ports; Contact Termination Type:IDC / IDT; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Plug, 8P8C, 1Port, Cat5; Connector Type Molex - 88W3001 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, 8P8C, 1Port, Cat5; Connector Type Molex
88W3001
Connector, Rj45, Plug, 8P8C, 1Port, Cat5; Connector Type Molex 88W3001
CONNECTOR, RJ45, PLUG, 8P8C, 1PORT, CAT5; Connector Type:RJ45; Gender:Plug; No. of Contacts:8Contacts; No. of Positions:8Ways; Product Range:-; LAN Category:Cat5, Cat5e; No. of Ports:1Ports; Contact Termination Type:IDC / IDT; RoHS Compliant: Yes

CONNECTOR, RJ45, PLUG, 8P8C, 1PORT, CAT5; Connector Type:RJ45; Gender:Plug; No. of Contacts:8Contacts; No. of Positions:8Ways; Product Range:-; LAN Category:Cat5, Cat5e; No. of Ports:1Ports; Contact Termination Type:IDC / IDT; RoHS Compliant: Yes

Supplier's Site Datasheet
Phone Connector,cable Mount,plug,8 Contacts,pin,crimp Terminal,crimp Terminal Molex - 60H6067 - Newark, An Avnet Company
Chicago, IL, United States
Phone Connector,cable Mount,plug,8 Contacts,pin,crimp Terminal,crimp Terminal Molex
60H6067
Phone Connector,cable Mount,plug,8 Contacts,pin,crimp Terminal,crimp Terminal Molex 60H6067
Phone Connector,Cable Mount,PLUG,8 Contacts,PIN,CRIMP Terminal,CRIMP Terminal

Phone Connector,Cable Mount,PLUG,8 Contacts,PIN,CRIMP Terminal,CRIMP Terminal

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 95043-2891 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
95043-2891
Modular Connectors / Ethernet Connectors 95043-2891
Modular Connectors / Ethernet Connectors CAT5 MOD PLUG 8/8 SHIELDED

Modular Connectors / Ethernet Connectors CAT5 MOD PLUG 8/8 SHIELDED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 88W3001 60H6067 95043-2891
Product Name Connector, Rj45, Plug, 8P8C, 1Port, Cat5; Connector Type Molex Phone Connector,cable Mount,plug,8 Contacts,pin,crimp Terminal,crimp Terminal Molex Modular Connectors / Ethernet Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products