Molex Rectangular Connectors - 0009503041 9503041

Description
Manufacturer: Molex, LLC Win Source Part Number: 850427-0009503041 Series: KK396, 2139 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 000950 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0009-50-3041-P, 09-50-3041, WM2102-NDR, 0009-50-3041, 09503041, 09-50-3041-P, 2139-4A, WM2102, 0009503041-P, 09503041-P, 9503041
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 850427-0009503041 Series: KK396, 2139 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 000950 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0009-50-3041-P, 09-50-3041, WM2102-NDR, 0009-50-3041, 09503041, 09-50-3041-P, 2139-4A, WM2102, 0009503041-P, 09503041-P, 9503041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0009503041 - 850427-0009503041 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0009503041
850427-0009503041
Rectangular Connectors - 0009503041 850427-0009503041
Manufacturer: Molex, LLC Win Source Part Number: 850427-0009503041 Series: KK396, 2139 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 000950 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0009-50-3041-P, 09-50-3041, WM2102-NDR, 0009-50-3041, 09503041, 09-50-3041-P, 2139-4A, WM2102, 0009503041-P, 09503041-P, 9503041

Manufacturer: Molex, LLC
Win Source Part Number: 850427-0009503041
Series: KK396, 2139
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 000950
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 0009-50-3041-P, 09-50-3041, WM2102-NDR, 0009-50-3041, 09503041, 09-50-3041-P, 2139-4A, WM2102, 0009503041-P, 09503041-P, 9503041

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332520-0009503041 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332520-0009503041
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332520-0009503041
Manufacturer: Molex Win Source Part Number: 1332520-0009503041 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 4 Pitch: 0.156" (3.96mm) Color: Natural Connector Type: Receptacle Contact Type: Non-Gendered Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 6,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0009-50-3041-P,09-50 -3041,WM2102-NDR,000 9-50-3041,09503041,0 9-50-3041-P,2139-4A, WM2102,0009503041-P, 09503041-P,9503041 Base Product Number: 000950 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332520-0009503041
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 4
Pitch: 0.156" (3.96mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Non-Gendered
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 6,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 0009-50-3041-P,09-50-3041,WM2102-NDR,0009-50-3041,09503041,09-50-3041-P,2139-4A,WM2102,0009503041-P,09503041-P,9503041
Base Product Number: 000950
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 9503041 - ODG (Origin Data Global)
Shenzhen, China
Connectors
9503041
Connectors 9503041
3.96mm 1x4P 4 1 P=3.96mm Housings (Wire To Board / Wire To Wire ) ROHS

3.96mm 1x4P 4 1 P=3.96mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 850427-0009503041 1332520-0009503041 9503041
Product Name Rectangular Connectors - 0009503041 Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
RJ45 IP6X - NDHR4A6AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Rectangular Connector Contacts - 1734-0460-244-16141-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers