Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 9503021

Description
Win Source Part Number: 1380457-0009503021 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Series: KK396, 2139 Number of Positions: 2 Pitch: 0.156" (3.96mm) Color: Natural Connector Type: Receptacle Contact Type: Non-Gendered Number of Rows: 1 Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 10,000 pcs Insulation Material: Polyamide (PA), Nylon Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex, LLC Base Product Number: 000950 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380457-0009503021 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Series: KK396, 2139 Number of Positions: 2 Pitch: 0.156" (3.96mm) Color: Natural Connector Type: Receptacle Contact Type: Non-Gendered Number of Rows: 1 Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 10,000 pcs Insulation Material: Polyamide (PA), Nylon Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex, LLC Base Product Number: 000950 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1380457-0009503021 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1380457-0009503021
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1380457-0009503021
Win Source Part Number: 1380457-0009503021 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Series: KK396, 2139 Number of Positions: 2 Pitch: 0.156" (3.96mm) Color: Natural Connector Type: Receptacle Contact Type: Non-Gendered Number of Rows: 1 Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 10,000 pcs Insulation Material: Polyamide (PA), Nylon Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex, LLC Base Product Number: 000950 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380457-0009503021
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Series: KK396, 2139
Number of Positions: 2
Pitch: 0.156" (3.96mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Non-Gendered
Number of Rows: 1
Fastening Type: Locking Ramp
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 10,000 pcs
Insulation Material: Polyamide (PA), Nylon
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Molex, LLC
Base Product Number: 000950
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Connectors - 9503021 - ODG (Origin Data Global)
Shenzhen, China
Connectors
9503021
Connectors 9503021
3.96mm 1x2P 2 1 P=3.96mm Housings (Wire To Board / Wire To Wire ) ROHS

3.96mm 1x2P 2 1 P=3.96mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1380457-0009503021 9503021
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-102-857-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details