Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 9501081

Description
Manufacturer: Molex Win Source Part Number: 1332403-0009501081 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 8 Pitch: 0.156" (3.96mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0009501081-E,0950108 1-E,9501081,WM18819, 09-50-1081-E,0950108 1,0009-50-1081-E,09- 50-1081,0009-50-1081 ,5195-08 Base Product Number: 000950 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332403-0009501081 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 8 Pitch: 0.156" (3.96mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0009501081-E,0950108 1-E,9501081,WM18819, 09-50-1081-E,0950108 1,0009-50-1081-E,09- 50-1081,0009-50-1081 ,5195-08 Base Product Number: 000950 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332403-0009501081 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332403-0009501081
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332403-0009501081
Manufacturer: Molex Win Source Part Number: 1332403-0009501081 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 8 Pitch: 0.156" (3.96mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0009501081-E,0950108 1-E,9501081,WM18819, 09-50-1081-E,0950108 1,0009-50-1081-E,09- 50-1081,0009-50-1081 ,5195-08 Base Product Number: 000950 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332403-0009501081
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 8
Pitch: 0.156" (3.96mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 500
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 0009501081-E,09501081-E,9501081,WM18819,09-50-1081-E,09501081,0009-50-1081-E,09-50-1081,0009-50-1081,5195-08
Base Product Number: 000950
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 9501081 - ODG (Origin Data Global)
Shenzhen, China
Connectors
9501081
Connectors 9501081
3.96mm 1x8P 8 1 Without a buckle P=3.96mm Housings (Wire To Board / Wire To Wire ) ROHS

3.96mm 1x8P 8 1 Without a buckle P=3.96mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1332403-0009501081 9501081
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data