Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 9501061

Description
Manufacturer: Molex Win Source Part Number: 1332758-0009501061 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 6 Pitch: 0.156" (3.96mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 09501061-E,0009-50-1 061-E,0009501061-E,9 501061,WM18817,09-50 -1061,0009-50-1061,5 195-06,09501061,09-5 0-1061-E Base Product Number: 000950 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332758-0009501061 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 6 Pitch: 0.156" (3.96mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 09501061-E,0009-50-1 061-E,0009501061-E,9 501061,WM18817,09-50 -1061,0009-50-1061,5 195-06,09501061,09-5 0-1061-E Base Product Number: 000950 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332758-0009501061 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332758-0009501061
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332758-0009501061
Manufacturer: Molex Win Source Part Number: 1332758-0009501061 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 6 Pitch: 0.156" (3.96mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 09501061-E,0009-50-1 061-E,0009501061-E,9 501061,WM18817,09-50 -1061,0009-50-1061,5 195-06,09501061,09-5 0-1061-E Base Product Number: 000950 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332758-0009501061
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 6
Pitch: 0.156" (3.96mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 500
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 09501061-E,0009-50-1061-E,0009501061-E,9501061,WM18817,09-50-1061,0009-50-1061,5195-06,09501061,09-50-1061-E
Base Product Number: 000950
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 9501061 - ODG (Origin Data Global)
Shenzhen, China
Connectors
9501061
Connectors 9501061
3.96mm 1x6P 6 1 P=3.96mm Housings (Wire To Board / Wire To Wire ) ROHS

3.96mm 1x6P 6 1 P=3.96mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1332758-0009501061 9501061
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
M39029 Connectors, Size 8 Socket 75 ohm with seal - 190941-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details