Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 9501041

Description
Manufacturer: Molex Win Source Part Number: 1332577-0009501041 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 4 Pitch: 0.156" (3.96mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 09-50-1041,0009-50-1 041,0009-50-1041-E,0 9501041,5195-04,09-5 0-1041-E,09501041-E, 0009501041-E,9501041 ,WM18815 Base Product Number: 000950 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332577-0009501041 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 4 Pitch: 0.156" (3.96mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 09-50-1041,0009-50-1 041,0009-50-1041-E,0 9501041,5195-04,09-5 0-1041-E,09501041-E, 0009501041-E,9501041 ,WM18815 Base Product Number: 000950 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332577-0009501041 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332577-0009501041
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332577-0009501041
Manufacturer: Molex Win Source Part Number: 1332577-0009501041 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 4 Pitch: 0.156" (3.96mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 09-50-1041,0009-50-1 041,0009-50-1041-E,0 9501041,5195-04,09-5 0-1041-E,09501041-E, 0009501041-E,9501041 ,WM18815 Base Product Number: 000950 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332577-0009501041
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 4
Pitch: 0.156" (3.96mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 09-50-1041,0009-50-1041,0009-50-1041-E,09501041,5195-04,09-50-1041-E,09501041-E,0009501041-E,9501041,WM18815
Base Product Number: 000950
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Rectangular Connectors - 0009501041 - 849948-0009501041 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0009501041
849948-0009501041
Rectangular Connectors - 0009501041 849948-0009501041
Manufacturer: Molex, LLC Win Source Part Number: 849948-0009501041 Series: SPOX 5195 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 000950 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 09-50-1041, 0009-50-1041, 0009-50-1041-E, 09501041, 5195-04, 09-50-1041-E, 09501041-E, 0009501041-E, 9501041, WM18815

Manufacturer: Molex, LLC
Win Source Part Number: 849948-0009501041
Series: SPOX 5195
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 000950
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 09-50-1041, 0009-50-1041, 0009-50-1041-E, 09501041, 5195-04, 09-50-1041-E, 09501041-E, 0009501041-E, 9501041, WM18815

Buy Now Datasheet
Connectors - 9501041 - ODG (Origin Data Global)
Shenzhen, China
Connectors
9501041
Connectors 9501041
3.96mm 1x4P 4 1 P=3.96mm Housings (Wire To Board / Wire To Wire ) ROHS

3.96mm 1x4P 4 1 P=3.96mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
9501041
Connectors >> Rectangular Connectors Housings 9501041
3.96mm 1x4P 4 1 P=3.96mm Rectangular Connectors Housings ROHS

3.96mm 1x4P 4 1 P=3.96mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332577-0009501041 849948-0009501041 9501041 9501041
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connectors - 0009501041 Connectors Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Rectangular Connector Contacts - A25976-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
3 suppliers