Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 9501031

Description
Manufacturer: Molex Win Source Part Number: 1332523-0009501031 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 3 Pitch: 0.156" (3.96mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0009-50-1031,0009-50 -1031-C,09-50-1031,0 009501031-C,09-50-10 31-C,9501031-C,5195- 03,9501031,WM18814 Base Product Number: 000950 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332523-0009501031 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 3 Pitch: 0.156" (3.96mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0009-50-1031,0009-50 -1031-C,09-50-1031,0 009501031-C,09-50-10 31-C,9501031-C,5195- 03,9501031,WM18814 Base Product Number: 000950 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332523-0009501031 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332523-0009501031
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332523-0009501031
Manufacturer: Molex Win Source Part Number: 1332523-0009501031 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 3 Pitch: 0.156" (3.96mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0009-50-1031,0009-50 -1031-C,09-50-1031,0 009501031-C,09-50-10 31-C,9501031-C,5195- 03,9501031,WM18814 Base Product Number: 000950 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332523-0009501031
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 3
Pitch: 0.156" (3.96mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 0009-50-1031,0009-50-1031-C,09-50-1031,0009501031-C,09-50-1031-C,9501031-C,5195-03,9501031,WM18814
Base Product Number: 000950
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 9501031 - ODG (Origin Data Global)
Shenzhen, China
Connectors
9501031
Connectors 9501031
3.96mm 1x3P 3 1 P=3.96mm Housings (Wire To Board / Wire To Wire ) ROHS

3.96mm 1x3P 3 1 P=3.96mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
9501031
Connectors >> Rectangular Connectors Housings 9501031
3.96mm 1x3P 3 1 P=3.96mm Rectangular Connectors Housings ROHS

3.96mm 1x3P 3 1 P=3.96mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
CONN RCPT HOUSING 3POS 3.96MM - 514-0009501031 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT HOUSING 3POS 3.96MM
514-0009501031
CONN RCPT HOUSING 3POS 3.96MM 514-0009501031
CONN RCPT HOUSING 3POS 3.96MM

CONN RCPT HOUSING 3POS 3.96MM

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332523-0009501031 9501031 9501031 514-0009501031
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors Connectors >> Rectangular Connectors Housings CONN RCPT HOUSING 3POS 3.96MM
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-10000PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Rectangular Connector Accessories - 1734-1011-195-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details