Molex Modular Connectors - 0950097661 950097661

Description
Manufacturer: Molex, LLC Win Source Part Number: 908768-0950097661 Series: 95009 Operating Temperature Range: -40°C ~ 85°C Features: Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3 Package: Tray Mounting: Through Hole Family Name: 095009 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3536 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0950-09-7661, 095009-7661, 0950097661-ND, 950-09-7661, 95009-7661, 950097661, WM11184
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 908768-0950097661 Series: 95009 Operating Temperature Range: -40°C ~ 85°C Features: Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3 Package: Tray Mounting: Through Hole Family Name: 095009 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3536 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0950-09-7661, 095009-7661, 0950097661-ND, 950-09-7661, 95009-7661, 950097661, WM11184
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - 0950097661 - 908768-0950097661 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 0950097661
908768-0950097661
Modular Connectors - 0950097661 908768-0950097661
Manufacturer: Molex, LLC Win Source Part Number: 908768-0950097661 Series: 95009 Operating Temperature Range: -40°C ~ 85°C Features: Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3 Package: Tray Mounting: Through Hole Family Name: 095009 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3536 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0950-09-7661, 095009-7661, 0950097661-ND, 950-09-7661, 95009-7661, 950097661, WM11184

Manufacturer: Molex, LLC
Win Source Part Number: 908768-0950097661
Series: 95009
Operating Temperature Range: -40°C ~ 85°C
Features: Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3
Package: Tray
Mounting: Through Hole
Family Name: 095009
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3536
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0950-09-7661, 095009-7661, 0950097661-ND, 950-09-7661, 95009-7661, 950097661, WM11184

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 908768-0950097661
Product Name Modular Connectors - 0950097661
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 407-1-532428-0 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Female / Jack
Termination Through Hole
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-11159-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details