Molex Connectors Audio & Video, Unreviewed 95009-7661

Description
STD JACK RA 6/6 HG RIB 95 61
Request a Quote Datasheet
Description
STD JACK RA 6/6 HG RIB 95 61
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio & Video, Unreviewed - 95009-7661 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, Unreviewed
95009-7661
Connectors Audio & Video, Unreviewed 95009-7661
STD JACK RA 6/6 HG RIB 95 61

STD JACK RA 6/6 HG RIB 95 61

Buy Now
Modular Connectors - 95009-7661 - 1032022-95009-7661 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 95009-7661
1032022-95009-7661
Modular Connectors - 95009-7661 1032022-95009-7661
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032022-95009-7661 Number of Positions: 6 Pitch: 1.27 mm Color: Black Number of Positions Loaded: 6 Termination: Through Hole Contact Material: Brass, Bronze Current Rating: 1.5 A Number of Contacts: 6 Gender: Receptacle Length: 13.21 mm Shielding: Unshielded Housing Material: Polyester Orientation: Right Angle Contact Plating: Gold Housing Color: Black Number of Ports: 1 Panel Thickness: 1.6 mm Contact Resistance: 20 mΩ Height: 13.59 mm Material: Polyester Number of Pins: 6 Plating: Tin Width: 16 mm Hole Diameter: 3.25 mm Categories: Modular Connectors Insulation Resistance: 500 MΩ Alternative Parts (Cross-Reference): 215079-6; 2178710-6; 338068-6; SMS-106-01-G-S; 90327-3306; 90584-13060950097661 ; 950097661; Country of Origin: RO Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Depth: 20.57 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 125 V Voltage Rating (DC): 125 V REACH SVHC: Unknown Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032022-95009-7661
Number of Positions: 6
Pitch: 1.27 mm
Color: Black
Number of Positions Loaded: 6
Termination: Through Hole
Contact Material: Brass, Bronze
Current Rating: 1.5 A
Number of Contacts: 6
Gender: Receptacle
Length: 13.21 mm
Shielding: Unshielded
Housing Material: Polyester
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Number of Ports: 1
Panel Thickness: 1.6 mm
Contact Resistance: 20 mΩ
Height: 13.59 mm
Material: Polyester
Number of Pins: 6
Plating: Tin
Width: 16 mm
Hole Diameter: 3.25 mm
Categories: Modular Connectors
Insulation Resistance: 500 MΩ
Alternative Parts (Cross-Reference): 215079-6; 2178710-6; 338068-6; SMS-106-01-G-S; 90327-3306; 90584-13060950097661; 950097661;
Country of Origin: RO
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Depth: 20.57 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 125 V
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Flammability Rating: UL94 V-0

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
1.5A Electronic Connector
2022-95009-7661
1.5A Electronic Connector 2022-95009-7661
6 Pos USB-A Receptacle, Right Angle, 1.5A, 125VDC, TH Product overview: 95009-7661 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-95009-7661 can be used for catalog matching and distributor lookup.

6 Pos USB-A Receptacle, Right Angle, 1.5A, 125VDC, TH Product overview: 95009-7661 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-95009-7661 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ethernet Connectors - 9048171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
9048171
Ethernet Connectors 9048171
Molex 95009-7661 RJ11 Connector

Molex 95009-7661 RJ11 Connector

Supplier's Site
Modular Connectors / Ethernet Connectors - 95009-7661 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
95009-7661
Modular Connectors / Ethernet Connectors 95009-7661
Modular Connectors / Ethernet Connectors STD JACK RA 6/6 HG RIB

Modular Connectors / Ethernet Connectors STD JACK RA 6/6 HG RIB

Buy Now Datasheet
Modular Conn, Jack, 6P6C, 1 Port, Th; Modular Connector Type Molex - 79T5752 - Newark, An Avnet Company
Chicago, IL, United States
Modular Conn, Jack, 6P6C, 1 Port, Th; Modular Connector Type Molex
79T5752
Modular Conn, Jack, 6P6C, 1 Port, Th; Modular Connector Type Molex 79T5752
MODULAR CONN, JACK, 6P6C, 1 PORT, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

MODULAR CONN, JACK, 6P6C, 1 PORT, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 95009-7661 1032022-95009-7661 95009-7661 2022-95009-7661 9048171 95009-7661 79T5752
Product Name Connectors Audio & Video, Unreviewed Modular Connectors - 95009-7661 1.5A Electronic Connector Ethernet Connectors Modular Connectors / Ethernet Connectors Modular Conn, Jack, 6P6C, 1 Port, Th; Modular Connector Type Molex
Gender Female / Jack Male / Plug; Female / Jack Male / Plug
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole Through Hole Through Hole
Mounting Through Hole Through hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 113899P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details