Molex Cat3 Rj11 Modular Jack, 6Pos, 1 Port; Connector Type Molex 95003-2641

Description
CAT3 RJ11 MODULAR JACK, 6POS, 1 PORT; Connector Type:RJ11; Gender:Receptacle; No. of Contacts:4; No. of Ports:1; LAN Category:Cat3; Contact Plating:Gold; Contact Material:Phosphor Bronze; Body Material:Polyester; Color:Black RoHS Compliant: Yes
Description
CAT3 RJ11 MODULAR JACK, 6POS, 1 PORT; Connector Type:RJ11; Gender:Receptacle; No. of Contacts:4; No. of Ports:1; LAN Category:Cat3; Contact Plating:Gold; Contact Material:Phosphor Bronze; Body Material:Polyester; Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cat3 Rj11 Modular Jack, 6Pos, 1 Port; Connector Type Molex - 91C5785 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj11 Modular Jack, 6Pos, 1 Port; Connector Type Molex
91C5785
Cat3 Rj11 Modular Jack, 6Pos, 1 Port; Connector Type Molex 91C5785
CAT3 RJ11 MODULAR JACK, 6POS, 1 PORT; Connector Type:RJ11; Gender:Receptacle; No. of Contacts:4; No. of Ports:1; LAN Category:Cat3; Contact Plating:Gold; Contact Material:Phosphor Bronze; Body Material:Polyester; Color:Black RoHS Compliant: Yes

CAT3 RJ11 MODULAR JACK, 6POS, 1 PORT; Connector Type:RJ11; Gender:Receptacle; No. of Contacts:4; No. of Ports:1; LAN Category:Cat3; Contact Plating:Gold; Contact Material:Phosphor Bronze; Body Material:Polyester; Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91C5785
Product Name Cat3 Rj11 Modular Jack, 6Pos, 1 Port; Connector Type Molex
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details