Molex Modular Connectors - 0950012441 950012441

Description
Manufacturer: Molex, LLC Win Source Part Number: 858676-0950012441 Series: 95001 Operating Temperature Range: -40°C ~ 80°C Features: Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3 Package: Tray Mounting: Through Hole Part Status: Obsolete Family Name: 095001 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 126 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 095001-2441, 095001-2441-E, 0950012441-E, 900-0950012441, 95001-2441, 95001-2441-E, 95001-2441-TR126, 950012441, 950012441-E, WM5410, WM5410-ND, WM5410-NDR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 858676-0950012441 Series: 95001 Operating Temperature Range: -40°C ~ 80°C Features: Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3 Package: Tray Mounting: Through Hole Part Status: Obsolete Family Name: 095001 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 126 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 095001-2441, 095001-2441-E, 0950012441-E, 900-0950012441, 95001-2441, 95001-2441-E, 95001-2441-TR126, 950012441, 950012441-E, WM5410, WM5410-ND, WM5410-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - 0950012441 - 858676-0950012441 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 0950012441
858676-0950012441
Modular Connectors - 0950012441 858676-0950012441
Manufacturer: Molex, LLC Win Source Part Number: 858676-0950012441 Series: 95001 Operating Temperature Range: -40°C ~ 80°C Features: Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3 Package: Tray Mounting: Through Hole Part Status: Obsolete Family Name: 095001 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 126 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 095001-2441, 095001-2441-E, 0950012441-E, 900-0950012441, 95001-2441, 95001-2441-E, 95001-2441-TR126, 950012441, 950012441-E, WM5410, WM5410-ND, WM5410-NDR

Manufacturer: Molex, LLC
Win Source Part Number: 858676-0950012441
Series: 95001
Operating Temperature Range: -40°C ~ 80°C
Features: Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3
Package: Tray
Mounting: Through Hole
Part Status: Obsolete
Family Name: 095001
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 126
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 095001-2441, 095001-2441-E, 0950012441-E, 900-0950012441, 95001-2441, 95001-2441-E, 95001-2441-TR126, 950012441, 950012441-E, WM5410, WM5410-ND, WM5410-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 858676-0950012441
Product Name Modular Connectors - 0950012441
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details