Molex 1.5A Electronic Connector 95001-2661

Description
6 Pos Right Angle Jack, 1.5A, 125VDC, Gold Plated Bronze Product overview: 95001-2661 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Modular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 442-95001-2661 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6 Pos Right Angle Jack, 1.5A, 125VDC, Gold Plated Bronze Product overview: 95001-2661 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Modular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 442-95001-2661 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A Electronic Connector
442-95001-2661
1.5A Electronic Connector 442-95001-2661
6 Pos Right Angle Jack, 1.5A, 125VDC, Gold Plated Bronze Product overview: 95001-2661 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Modular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 442-95001-2661 can be used for catalog matching and distributor lookup.

6 Pos Right Angle Jack, 1.5A, 125VDC, Gold Plated Bronze Product overview: 95001-2661 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Modular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 442-95001-2661 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors - 95001-2661 - 052826-95001-2661 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 95001-2661
052826-95001-2661
Modular Connectors - 95001-2661 052826-95001-2661
Manufacturer: Molex, LLC Win Source Part Number: 052826-95001-2661 Packaging: Tray Features: Board Lock Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Housing Material: Polyester, Glass Filled Orientation: 90° Angle (Right) Number of Ports: 1 Mounting: Through Hole Ratings: Cat3 LED Color: Does Not Contain LED Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25) Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 80°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052826-95001-2661
Packaging: Tray
Features: Board Lock
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Housing Material: Polyester, Glass Filled
Orientation: 90° Angle (Right)
Number of Ports: 1
Mounting: Through Hole
Ratings: Cat3
LED Color: Does Not Contain LED
Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25)
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 80°C
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connector/Terminal/Pin - 125961770 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
125961770
Connector/Terminal/Pin 125961770
DISCONTINUED BY MANUFACTURER, JACK MODULAR CONNECTOR, 6P6C, RIGHT ANGLE, UNSHIELDED, CAT3, THRU HOLE . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, JACK MODULAR CONNECTOR, 6P6C, RIGHT ANGLE, UNSHIELDED, CAT3, THRU HOLE . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 442-95001-2661 052826-95001-2661 125961770
Product Name 1.5A Electronic Connector Modular Connectors - 95001-2661 Connector/Terminal/Pin
Gender Male / Plug Female / Jack
Termination Solder Solder
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.4112 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Contacts - 1317G18 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers