Molex Contact, Socket, 14Awg, Crimp; Product Range Molex 94518-0201

Description
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:94518 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex High Normal Force Housing Connectors; RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:94518 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex High Normal Force Housing Connectors; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 14Awg, Crimp; Product Range Molex - 37AC1397 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14Awg, Crimp; Product Range Molex
37AC1397
Contact, Socket, 14Awg, Crimp; Product Range Molex 37AC1397
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:94518 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex High Normal Force Housing Connectors; RoHS Compliant: Yes

CONTACT, SOCKET, 14AWG, CRIMP; Product Range:94518 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex High Normal Force Housing Connectors; RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 14Awg, Crimp; Product Range Molex - 37AC1398 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14Awg, Crimp; Product Range Molex
37AC1398
Contact, Socket, 14Awg, Crimp; Product Range Molex 37AC1398
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:94518 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex High Normal Force Housing Connectors; RoHS Compliant: Yes

CONTACT, SOCKET, 14AWG, CRIMP; Product Range:94518 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex High Normal Force Housing Connectors; RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, High Normal Force, 94518 Series, Socket, 18 Awg, 14 Awg, Crimp, Brass Molex - 94M4147 - Newark, An Avnet Company
Chicago, IL, United States
Contact, High Normal Force, 94518 Series, Socket, 18 Awg, 14 Awg, Crimp, Brass Molex
94M4147
Contact, High Normal Force, 94518 Series, Socket, 18 Awg, 14 Awg, Crimp, Brass Molex 94M4147
Contact, High Normal Force, 94518 Series, Socket, 18 AWG, 14 AWG, Crimp, Brass

Contact, High Normal Force, 94518 Series, Socket, 18 AWG, 14 AWG, Crimp, Brass

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37AC1397 94M4147
Product Name Contact, Socket, 14Awg, Crimp; Product Range Molex Contact, High Normal Force, 94518 Series, Socket, 18 Awg, 14 Awg, Crimp, Brass Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

MDHC Series: DC TO 40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details