Molex Female Quick Disconn, 6.35Mm, 16-14Awg; Product Range Molex 94030-3911

Description
FEMALE QUICK DISCONN, 6.35MM, 16-14AWG; Product Range:94030 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
FEMALE QUICK DISCONN, 6.35MM, 16-14AWG; Product Range:94030 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Quick Disconn, 6.35Mm, 16-14Awg; Product Range Molex - 60H5856 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconn, 6.35Mm, 16-14Awg; Product Range Molex
60H5856
Female Quick Disconn, 6.35Mm, 16-14Awg; Product Range Molex 60H5856
FEMALE QUICK DISCONN, 6.35MM, 16-14AWG; Product Range:94030 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE QUICK DISCONN, 6.35MM, 16-14AWG; Product Range:94030 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60H5856
Product Name Female Quick Disconn, 6.35Mm, 16-14Awg; Product Range Molex
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products