Molex Ethernet Connectors 93828-3026

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Ethernet Connectors - 1865225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1865225
Ethernet Connectors 1865225
Molex 93828-3026 RJ45 Connector

Molex 93828-3026 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1865225P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1865225P
Ethernet Connectors 1865225P
Molex 93828-3026 RJ45 Connector

Molex 93828-3026 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1865036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1865036
Ethernet Connectors 1865036
Molex 93828-3026 RJ45 Connector

Molex 93828-3026 RJ45 Connector

Supplier's Site
Connector, Rj45, 8P8C, Tht; Modular Connector Type Molex - 62AC6254 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, 8P8C, Tht; Modular Connector Type Molex
62AC6254
Connector, Rj45, 8P8C, Tht; Modular Connector Type Molex 62AC6254
CONNECTOR, RJ45, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Panel Mount; Shielding:Shielded RoHS Compliant: Yes

CONNECTOR, RJ45, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Panel Mount; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - 93828-3026 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
93828-3026
Modular Connectors / Ethernet Connectors 93828-3026
Modular Connectors / Ethernet Connectors MXMAG DUAL PORT 4 CORE FE W/ LED

Modular Connectors / Ethernet Connectors MXMAG DUAL PORT 4 CORE FE W/ LED

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 93828-3026 1865225 1865225P 62AC6254 93828-3026
Product Name Ethernet Connectors Ethernet Connectors Connector, Rj45, 8P8C, Tht; Modular Connector Type Molex Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Mounting Through hole Panel Mount Mounting Peg
Geometry Right Angle
Unlock Full Specs
to access all available technical data