Conn RJ-45 F 16 POS 1.27mm Solder RA Thru-Hole 24 Terminal 2 Port Tray Product overview: 93824-3006 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-93824-3006 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199377-93824-3006
Plating: Tin
Categories: Modular Connectors
Alternative Parts (Cross-Reference): 0938243006; 938243006;
Country of Origin: IE
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Depth: 21.4 mm
Modular Connectors / Ethernet Connectors MXMAG DUAL PORT 4 CORE FE W/ LED
MXMAG DUAL PORT 4 CORE FE W/ LED
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 366-93824-3006 | 1199377-93824-3006 | 93824-3006 | 62AC6248 |
| Product Name | Electronic Connector | Modular Connectors - 93824-3006 | Modular Connectors / Ethernet Connectors | Mxmag Dual Port 4 Core Fe W/ Led Molex |
| Voltage Rating | 125 volts | 125 volts | ||
| Current Rating | 0.5 amps | 0.5 amps | ||
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Gender | Female / Jack |