Molex Src2 84 Pin Male Blade Housing Assembly Molex 93792-8400

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Src2 84 Pin Male Blade Housing Assembly Molex - 34AC1018 - Newark, An Avnet Company
Chicago, IL, United States
Src2 84 Pin Male Blade Housing Assembly Molex
34AC1018
Src2 84 Pin Male Blade Housing Assembly Molex 34AC1018
SRC2 84 PIN MALE BLADE HOUSING ASSEMBLY

SRC2 84 PIN MALE BLADE HOUSING ASSEMBLY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 93792-8400 34AC1018
Product Name Src2 84 Pin Male Blade Housing Assembly Molex
Unlock Full Specs
to access all available technical data

Similar Products

RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 8006Q1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details