Molex Modular Connectors / Ethernet Connectors 93767-8126

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Modular Connectors / Ethernet Connectors - 93767-8126 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
93767-8126
Modular Connectors / Ethernet Connectors 93767-8126
Modular Connectors / Ethernet Connectors MXMag FstENeT 4CORE INV W/LED GRN/YLW

Modular Connectors / Ethernet Connectors MXMag FstENeT 4CORE INV W/LED GRN/YLW

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex - 37AC1392 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex
37AC1392
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex 37AC1392
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes

Supplier's Site
Rj45 Connector, Jack, 8P8C, 1Port, Th; Lan Category Molex - 37AC1391 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Th; Lan Category Molex
37AC1391
Rj45 Connector, Jack, 8P8C, 1Port, Th; Lan Category Molex 37AC1391
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; LAN Category:-; Product Range:MXMag 93767 Series; SVHC:No SVHC (15-Jan-2019); Connector Type:RJ45; Contact Material:Phosphor Bronze; Contact Plating:Gold over Palladium Nickel Contacts; Contact RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; LAN Category:-; Product Range:MXMag 93767 Series; SVHC:No SVHC (15-Jan-2019); Connector Type:RJ45; Contact Material:Phosphor Bronze; Contact Plating:Gold over Palladium Nickel Contacts; Contact RoHS Compliant: Yes

Supplier's Site
Mxmag 4 Core - Fe Molex - 44AJ9888 - Newark, An Avnet Company
Chicago, IL, United States
Mxmag 4 Core - Fe Molex
44AJ9888
Mxmag 4 Core - Fe Molex 44AJ9888
MXMAG 4 CORE - FE

MXMAG 4 CORE - FE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 93767-8126 93767-8126 37AC1392 37AC1391
Product Name Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex Rj45 Connector, Jack, 8P8C, 1Port, Th; Lan Category Molex
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Industrial RJ - DRP10188210002 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Termination IDC
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details