Molex Modular Connectors - 93753-5320 93753-5320

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041667-93753-5320 Length: 21.4 mm Number of Pins: 8 Plating: Tin Categories: Modular Connectors Alternative Parts (Cross-Reference): 93753-53200937535320 ; 937535320; Country of Origin: IE Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Depth: 21.4 mm RoHS: Non-Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041667-93753-5320 Length: 21.4 mm Number of Pins: 8 Plating: Tin Categories: Modular Connectors Alternative Parts (Cross-Reference): 93753-53200937535320 ; 937535320; Country of Origin: IE Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Depth: 21.4 mm RoHS: Non-Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - 93753-5320 - 1041667-93753-5320 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 93753-5320
1041667-93753-5320
Modular Connectors - 93753-5320 1041667-93753-5320
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041667-93753-5320 Length: 21.4 mm Number of Pins: 8 Plating: Tin Categories: Modular Connectors Alternative Parts (Cross-Reference): 93753-53200937535320 ; 937535320; Country of Origin: IE Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Depth: 21.4 mm RoHS: Non-Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041667-93753-5320
Length: 21.4 mm
Number of Pins: 8
Plating: Tin
Categories: Modular Connectors
Alternative Parts (Cross-Reference): 93753-53200937535320; 937535320;
Country of Origin: IE
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Depth: 21.4 mm
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
Electronic Connector
2022-93753-5320
Electronic Connector 2022-93753-5320
Telecom and Datacom Connector, Product overview: 93753-5320 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-93753-5320 can be used for catalog matching and distributor lookup.

Telecom and Datacom Connector, Product overview: 93753-5320 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-93753-5320 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rj45 Connector, Jack, 8P8C, 1Port, Th; Lan Category Molex - 37AC1387 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Th; Lan Category Molex
37AC1387
Rj45 Connector, Jack, 8P8C, 1Port, Th; Lan Category Molex 37AC1387
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; LAN Category:-; Product Range:MXMag 93753 Series; SVHC:No SVHC (15-Jan-2019); Connector Type:RJ45; Contact Material:Phosphor Bronze; Contact Plating:Gold over Palladium Nickel Contacts; Contact RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; LAN Category:-; Product Range:MXMag 93753 Series; SVHC:No SVHC (15-Jan-2019); Connector Type:RJ45; Contact Material:Phosphor Bronze; Contact Plating:Gold over Palladium Nickel Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex - 37AC1388 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex
37AC1388
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex 37AC1388
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 93753-5320 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
93753-5320
Modular Connectors / Ethernet Connectors 93753-5320
Modular Connectors / Ethernet Connectors MXMag FstENeT 4CORE W/O TABS FE W/O LED

Modular Connectors / Ethernet Connectors MXMag FstENeT 4CORE W/O TABS FE W/O LED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1041667-93753-5320 2022-93753-5320 37AC1387 37AC1388 93753-5320
Product Name Modular Connectors - 93753-5320 Electronic Connector Rj45 Connector, Jack, 8P8C, 1Port, Th; Lan Category Molex Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Panel Mount Mounting Peg
Gender Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details